Advantech EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC EKI-9516G-4GMW

Description
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet
Description
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC -  - Advantech
Cincinnati, OH, United States
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC
EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing

EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC

  • 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports
  • Complies with EN50155 & EN50121-3-2
  • Operating temperature: -40 ~ 75°C
  • Operating power input range: 16.8~137.5VDC
  • Supports X-Ring Pro for rapid and predictable convergence
  • Supports IXM for fast and easy maintenance
  • Supports N-Key for quick configuration and backup
  • M12 connector with IP67 rugged housing
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW208-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
2 suppliers
SmartFlex, Global, 5x Ethernet, Metal, Without Accessories - BB-SR30000120-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers