Advantech EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC EKI-9508G-PW-B

Description
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C
Request a Quote Datasheet
Description
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC - EKI-9508G-PW-B - Advantech
Cincinnati, OH, United States
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC
EKI-9508G-PW-B
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC EKI-9508G-PW-B
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C

EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC

  • M12 connector with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Complies with EN45545-2 & EN61373
  • Supports PoE IEEE802.3af/at
  • Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature:-40 ~ 70°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9508G-PW-B
Product Name EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4GE+2G SFP Managed Ethernet Switch, -40~75℃ - EKI-7706G-2FI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
3 suppliers
Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB - ECU-150-12A1 - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers
Switches, Hubs - EKI-7428G-4CPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details