Advantech SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC BB-SR30400620

Description
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 2× RS485 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Metal housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 2× RS485 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Metal housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC - BB-SR30400620 - Advantech
Cincinnati, OH, United States
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC
BB-SR30400620
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC BB-SR30400620
SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 2× RS485 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Metal housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC

  • LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM
  • LTE B1, B3, B5, B7, B8, B20, B38, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • 2× ETH, 2× RS485
  • GPS, USB, I/O 2× DI + 1× DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Certifications: CE, UL C1D2/Atex, E8
  • Metal housing, DIN rail mounting, Sleep mode
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-SR30400620
Product Name SmartFlex, EMEA/LATAM/APAC, 2× ETH, 2× RS485, Metal, No ACC
Features Internet of Things (IoT) Capable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 1-port Modbus Gateway - EKI-1221I-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
4 suppliers
4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2706E-1GFPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers