Advantech Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA4

Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet
Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA4 - Advantech
Cincinnati, OH, United States
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
CRV-430WP-45UHA4
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA4
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available

Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.

  • 43" in Ultra HD (3840 x 2160) with 1500R curvature
  • Integrated Projected Capacitive (PCAP) Multi-touch
  • VGA, Display port, HDMI interface
  • Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals
  • Portrait or Landscape supported
  • Custom bending and monitor configuration available
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number CRV-430WP-45UHA4
Product Name Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
15
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details