Advantech 15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3315G-1KXGA1

Description
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor
IDS-3315G-1KXGA1
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3315G-1KXGA1
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor

  • Front IP65 for waterproof and dustproof
  • 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20 ~ +60 °C wide range operating temperature
  • 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass
  • Multiple signal interfaces with HDMI, VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3315G-1KXGA1
Product Name 15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 55
Specs
Input Types DVI; HDMI; VGA; HDMI x 2, VGA x 1, USB C x 1
Screen Resolution 3840 x 2160 (UHD)
Diagonal Screen Size 55 inch (1397 mm)
View Details
12
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
32
Specs
Color Color
Input Types HDMI; VGA; HDMI , VGA, Display Port
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
View Details
17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details