Advantech 17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3117EN-25SXA1E

Description
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet
Description
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
IDS-3117EN-25SXA1E
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3117EN-25SXA1E
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)

17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor

  • 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20°C~+60°C wide operating temperature support
  • 5-wires resistive touchscreen solution
  • Combo touch interface RS-232 and USB
  • Dual signal interface with VGA and DVI (on selected models)
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3117EN-25SXA1E
Product Name 17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
27
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 113 F (0.0 to 45 C)
View Details
12.1
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details