Advantech Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA2

Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet
Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA2 - Advantech
Cincinnati, OH, United States
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
CRV-430WP-45UHA2
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA2
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available

Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.

  • 43" in Ultra HD (3840 x 2160) with 1500R curvature
  • Integrated Projected Capacitive (PCAP) Multi-touch
  • VGA, Display port, HDMI interface
  • Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals
  • Portrait or Landscape supported
  • Custom bending and monitor configuration available
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number CRV-430WP-45UHA2
Product Name Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
Diagonal Screen Size 21.5 inch (546 mm)
Environmental Temperature 32 to 140 F (0.0 to 60 C)
View Details
28
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;
Screen Resolution 1920x360
View Details
32
Specs
Color Color
Input Types HDMI; VGA; HDMI , VGA, Display Port
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
View Details