Advantech Advantech 19.0" SXGA Touch Panel Mount Monitor VUE-2190-SX25PX-A4

Description
Advantech 19.0" SXGA Touch Panel Mount Monitor 19.0" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function (PCAP techology) Anti-glare surface glass provides superior visual presentation
Request a Quote Datasheet
Description
Advantech 19.0" SXGA Touch Panel Mount Monitor 19.0" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function (PCAP techology) Anti-glare surface glass provides superior visual presentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 19.0
Cincinnati, OH, United States
Advantech 19.0" SXGA Touch Panel Mount Monitor
VUE-2190-SX25PX-A4
Advantech 19.0" SXGA Touch Panel Mount Monitor VUE-2190-SX25PX-A4
Advantech 19.0" SXGA Touch Panel Mount Monitor 19.0" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function (PCAP techology) Anti-glare surface glass provides superior visual presentation

Advantech 19.0" SXGA Touch Panel Mount Monitor

  • 19.0" active screen size (Square)
  • Full-flat cover glass for extremely simple surface design
  • Built-in multiple I/O interfaces for diverse media connectivity
  • Front IP65 water-proof rating and IK07 high-level impact protection
  • Support 10-point touch function (PCAP techology)
  • Anti-glare surface glass provides superior visual presentation
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number VUE-2190-SX25PX-A4
Product Name Advantech 19.0" SXGA Touch Panel Mount Monitor
Input Types DVI; HDMI; VGA; VGAx1,DVI-Dx1,HDMIx1
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA3 - Advantech
Specs
Monitor Type LCD Display
Screen Resolution 3840 x 2160
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details