Advantech 32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. PAX-332-C2B-NAR

Description
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet
Description
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32
Cincinnati, OH, United States
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.
PAX-332-C2B-NAR
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. PAX-332-C2B-NAR
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS

32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.

  • 32” true-flat display with AR filter
  • High brightness display with a high contrast ratio
  • FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160)
  • DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz
  • HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz
  • Multi-standard video support (NTSC, PAL, and SECAM)
  • Optional upgrade to an IP-based display with AVAS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number PAX-332-C2B-NAR
Product Name 32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Video Format PAL; NTSC; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
PAX-121 multimodal model is a versatile medical touch display with optional IP54 environmental protection. With touchscreen and cover glass options. - PAX-121G-C2A-LMC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
8.4
Specs
Color Color
Screen Resolution SVGA (800 x 600); 800x600, SVGA
Environmental Temperature -4 to 158 F (-20 to 70 C)
View Details