Advantech 15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3315P-1KXGA1

Description
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor
IDS-3315P-1KXGA1
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3315P-1KXGA1
15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60 °C wide range operating temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor

  • Front IP65 for waterproof and dustproof
  • 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20 ~ +60 °C wide range operating temperature
  • 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass
  • Multiple signal interfaces with HDMI, VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3315P-1KXGA1
Product Name 15" 1024 x 768, VGA/DVI/HDMI interface, Front IP65 Monitor
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
5.7
Specs
Color Color
Screen Resolution VGA (640 x 480); 640x480, VGA
Environmental Temperature -4 to 158 F (-20 to 70 C)
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112R-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2110P-1KXGA1 - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details