ULI-414H - Industrial USB 3.2 Gen 1 (5Gbps) Hub, 4 Port, Metal Case
USB 3.2 Gen1 speeds up to 5 Gbps
Expands one USB port to 4 USB ports
4 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B)
Each downstream port supports up to 2.4A to a maximum of 27W
15 kV air ESD protection and 1kV surge protection
9-30VDC Power inputs with polarity reverse protection
Metal case with chassis ground
DIN-rail, wall-mount and desktop mount options (mounting kit included)
USB 3.0 Type A to Type B cable (2m) included
ULI-414H - Industrial USB 3.2 Gen 1 (5Gbps) Hub, 4 Port, Metal Case
- USB 3.2 Gen1 speeds up to 5 Gbps
- Expands one USB port to 4 USB ports
- 4 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B)
- Each downstream port supports up to 2.4A to a maximum of 27W
- 15 kV air ESD protection and 1kV surge protection
- 9-30VDC Power inputs with polarity reverse protection
- Metal case with chassis ground
- DIN-rail, wall-mount and desktop mount options (mounting kit included)
- USB 3.0 Type A to Type B cable (2m) included