ULI-417CI - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors
Expands one USB port to 7 USB ports (USB 2.0)
4 kV isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection
Data rate: 12 Mbps at high speed
Wide operating temperature: -40 to +80 °C
Rugged metal case - desk, DIN rail or panel mount (brackets included)
FCC, CE, UL, EMC heavy industrial
High retention USB port connectors
USB cable included, 1.8 m
External power source required (not included, sold separately)
ULI-417CI - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors
- Expands one USB port to 7 USB ports (USB 2.0)
- 4 kV isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection
- Data rate: 12 Mbps at high speed
- Wide operating temperature: -40 to +80 °C
- Rugged metal case - desk, DIN rail or panel mount (brackets included)
- FCC, CE, UL, EMC heavy industrial
- High retention USB port connectors
- USB cable included, 1.8 m
- External power source required (not included, sold separately)