Advantech ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port BB-USR604

Description
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port USB to RS-R32/422/485 Converter UL Class 1/Division 2 2 kV Isolation Level 4 ESD Protection (15 kV Air, 8 kV Contact) 921.6 Kbps Serial Data Rate - 40 to + 80 °C Operating Temperature DIN and Flat Panel Mounting Options TB and Power Jack 10-30 VDC Power Inputs High Retention USB Connector, Plug in Serial Terminal Block
Request a Quote Datasheet
Description
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port USB to RS-R32/422/485 Converter UL Class 1/Division 2 2 kV Isolation Level 4 ESD Protection (15 kV Air, 8 kV Contact) 921.6 Kbps Serial Data Rate - 40 to + 80 °C Operating Temperature DIN and Flat Panel Mounting Options TB and Power Jack 10-30 VDC Power Inputs High Retention USB Connector, Plug in Serial Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port - BB-USR604 - Advantech
Cincinnati, OH, United States
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port
BB-USR604
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port BB-USR604
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port USB to RS-R32/422/485 Converter UL Class 1/Division 2 2 kV Isolation Level 4 ESD Protection (15 kV Air, 8 kV Contact) 921.6 Kbps Serial Data Rate - 40 to + 80 °C Operating Temperature DIN and Flat Panel Mounting Options TB and Power Jack 10-30 VDC Power Inputs High Retention USB Connector, Plug in Serial Terminal Block

ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port

  • USB to RS-R32/422/485 Converter
  • UL Class 1/Division 2
  • 2 kV Isolation
  • Level 4 ESD Protection (15 kV Air, 8 kV Contact)
  • 921.6 Kbps Serial Data Rate
  • - 40 to + 80 °C Operating Temperature
  • DIN and Flat Panel Mounting Options
  • TB and Power Jack 10-30 VDC Power Inputs
  • High Retention USB Connector, Plug in Serial Terminal Block
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Digital Parallel and Serial Converters
Product Number BB-USR604
Product Name ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port
Unlock Full Specs
to access all available technical data

Similar Products