Advantech Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. ASMB-977S-00A1

Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. LGA4677 server board powered by 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for high-performance computing. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for massive memory capacity and bandwidth. Features six PCIe x16 Gen5 slots and two MCIO x8 Gen5 connectors for extensive expansion with GPUs and high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible and fast storage configurations. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Optimized for AI training, HPC, and data-intensive workloads with cutting-edge performance and expandability.
Request a Quote Datasheet
Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. LGA4677 server board powered by 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for high-performance computing. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for massive memory capacity and bandwidth. Features six PCIe x16 Gen5 slots and two MCIO x8 Gen5 connectors for extensive expansion with GPUs and high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible and fast storage configurations. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Optimized for AI training, HPC, and data-intensive workloads with cutting-edge performance and expandability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. - ASMB-977S-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI.
ASMB-977S-00A1
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. ASMB-977S-00A1
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. LGA4677 server board powered by 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for high-performance computing. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for massive memory capacity and bandwidth. Features six PCIe x16 Gen5 slots and two MCIO x8 Gen5 connectors for extensive expansion with GPUs and high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible and fast storage configurations. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Optimized for AI training, HPC, and data-intensive workloads with cutting-edge performance and expandability.

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI.

  • LGA4677 server board powered by 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for high-performance computing.
  • Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for massive memory capacity and bandwidth.
  • Features six PCIe x16 Gen5 slots and two MCIO x8 Gen5 connectors for extensive expansion with GPUs and high-performance accelerators.
  • Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible and fast storage configurations.
  • Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F).
  • Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management.
  • Optimized for AI training, HPC, and data-intensive workloads with cutting-edge performance and expandability.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-977S-00A1
Product Name Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details