Advantech ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. ASMB-786G2-00A1

Description
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Request a Quote Datasheet
Description
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. - ASMB-786G2-00A1 - Advantech
Cincinnati, OH, United States
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.
ASMB-786G2-00A1
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. ASMB-786G2-00A1
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.

ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.

  • Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations.
  • Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory.
  • Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots.
  • Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization.
  • Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity.
  • The rackmount-optimized layout enhances cooling efficiency with a positive airflow design.
  • Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments.
  • Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-786G2-00A1
Product Name ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. - ASMB-610V3-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details