Advantech Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. ASMB-975I-00A1

Description
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Request a Quote Datasheet
Description
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975I-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.
ASMB-975I-00A1
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. ASMB-975I-00A1
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.

Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.

  • Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing.
  • Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads.
  • Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications.
  • Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments.
  • Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring.
  • Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-975I-00A1
Product Name Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Compact 1U edge server with a 3rd Gen Intel® Xeon® CPU and 20.4
Specs
Server Type Network Server
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
16-Port Serial Device Server, AC Input, Serial RJ45, Rackmount - EKI-1526-NI1A - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details