Advantech 6-ch Thermocouple Input EtherCAT Slice IO Module AMAX-5018-A

Description
6-ch Thermocouple Input EtherCAT Slice IO Module Channels: 6 differential Input Type: V, mV, Thermocouple Input Impedance: >2MΩ Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V Resolution: 16-bit FSR accuracy: 16-bit with ±0.1% @25°C Sample Rage: 100 Sample/Second (per channel)
Request a Quote Datasheet
Description
6-ch Thermocouple Input EtherCAT Slice IO Module Channels: 6 differential Input Type: V, mV, Thermocouple Input Impedance: >2MΩ Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V Resolution: 16-bit FSR accuracy: 16-bit with ±0.1% @25°C Sample Rage: 100 Sample/Second (per channel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-ch Thermocouple Input EtherCAT Slice IO Module - AMAX-5018-A - Advantech
Cincinnati, OH, United States
6-ch Thermocouple Input EtherCAT Slice IO Module
AMAX-5018-A
6-ch Thermocouple Input EtherCAT Slice IO Module AMAX-5018-A
6-ch Thermocouple Input EtherCAT Slice IO Module Channels: 6 differential Input Type: V, mV, Thermocouple Input Impedance: >2MΩ Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V Resolution: 16-bit FSR accuracy: 16-bit with ±0.1% @25°C Sample Rage: 100 Sample/Second (per channel)

6-ch Thermocouple Input EtherCAT Slice IO Module

  • Channels: 6 differential
  • Input Type: V, mV, Thermocouple
  • Input Impedance: >2MΩ
  • Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V
  • Resolution: 16-bit
  • FSR accuracy: 16-bit with ±0.1% @25°C
  • Sample Rage: 100 Sample/Second (per channel)
Buy Now Datasheet
PLC Modules - 2084-AMAX-5018-A-ND - DigiKey
Thief River Falls, MN, United States
Input Module DIN Rail -2.5 ~ 2.5VDC

Input Module DIN Rail -2.5 ~ 2.5VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5018-A 2084-AMAX-5018-A-ND
Product Name 6-ch Thermocouple Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
Sampling Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 - WISE-4051-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Isolated RTD Input Module - ADAM-3013-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output; Analog Current Output
View Details
3 suppliers
12DI/2Counter/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6051-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers