Advantech 16-ch Sink-type Digital Output EtherCAT Slice IO Module AMAX-5057-B

Description
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:10μs;From logic level 1 to 0: 100μs
Request a Quote Datasheet
Description
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:10μs;From logic level 1 to 0: 100μs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Sink-type Digital Output EtherCAT Slice IO Module - AMAX-5057-B - Advantech
Cincinnati, OH, United States
16-ch Sink-type Digital Output EtherCAT Slice IO Module
AMAX-5057-B
16-ch Sink-type Digital Output EtherCAT Slice IO Module AMAX-5057-B
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:10μs;From logic level 1 to 0: 100μs

16-ch Sink-type Digital Output EtherCAT Slice IO Module

  • Channels:16 (Sink Type)
  • Voltage Rating:10~30VDC
  • Rated Current Output:0.3A per channel atsignal "1"
  • Leakage Current:25 μA per channel atsignal "0"
  • Output Delay:From logic level 0 to 1:10μs;From logic level 1 to 0: 100μs
Buy Now Datasheet
PLC Modules - 2084-AMAX-5057-B-ND - DigiKey
Thief River Falls, MN, United States
OUTPUT MODULE 16 DIGITAL 10-30V

OUTPUT MODULE 16 DIGITAL 10-30V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Output Modules
Product Number AMAX-5057-B 2084-AMAX-5057-B-ND
Product Name 16-ch Sink-type Digital Output EtherCAT Slice IO Module PLC Modules
Data Acquisition Output Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Robust Modbus RS-485 Remote I/O - ADAM-4118-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
View Details
8-ch Power Relay Output Module with LED - ADAM-5069-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Relay Output
View Details
6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
4AO/4DI Modbus RS-485 Remote I/O - ADAM-4024-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
View Details
2 suppliers