Advantech LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs AIMB-706

Description
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with H310 chipset Dual channel (Non-ECC) DDR4 2400/2666 up to 64 GB Support VGA and DVI display SATA 3.0, USB 3.1, dual GbEs 5 RS-232 and 1 RS-232/422/485 serial ports 1 PCIe x16 (Gen 3) and 1 PCIe x4 (Gen 2), and 5 PCI expansion slots Note 1: dTPM 2.0 module is required to enable Intel vPro and TPM technologies. Note 2: Intel® Platform Trust Technology (Intel® PTT) ready for Windows 11.
Request a Quote
Description
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with H310 chipset Dual channel (Non-ECC) DDR4 2400/2666 up to 64 GB Support VGA and DVI display SATA 3.0, USB 3.1, dual GbEs 5 RS-232 and 1 RS-232/422/485 serial ports 1 PCIe x16 (Gen 3) and 1 PCIe x4 (Gen 2), and 5 PCI expansion slots Note 1: dTPM 2.0 module is required to enable Intel vPro and TPM technologies. Note 2: Intel® Platform Trust Technology (Intel® PTT) ready for Windows 11.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIMB-706 is an ATX industrial motherboard designed for 8th and 9th generation Intel Core i7/i5/i3 and Pentium/Celeron processors with an H310 chipset. It supports dual-channel non-ECC DDR4 memory up to 64 GB at 2400/2666 MHz, and features one VGA and one DVI display output, four SATA 3.0 ports, four USB 3.1 Gen 1 ports, and six serial ports (five RS-232 and one RS-232/422/485). The board includes one PCIe x16 (Gen 3) slot, one PCIe x4 (Gen 2) slot, and five PCI expansion slots, along with dual Gigabit Ethernet ports. It measures 304.8 x 244 mm and operates within a temperature range of 0 to 60 °C, depending on CPU and thermal solution. Intel PTT is supported for Windows 11 compatibility, and a dTPM 2.0 module is required to enable Intel vPro and TPM technologies.

Datasheet Summary
Powered by GS/AI

The AIMB-706 is an ATX industrial motherboard designed for 8th and 9th generation Intel Core i7/i5/i3 and Pentium/Celeron processors with an H310 chipset. It supports dual-channel non-ECC DDR4 memory up to 64 GB at 2400/2666 MHz, and features one VGA and one DVI display output, four SATA 3.0 ports, four USB 3.1 Gen 1 ports, and six serial ports (five RS-232 and one RS-232/422/485). The board includes one PCIe x16 (Gen 3) slot, one PCIe x4 (Gen 2) slot, and five PCI expansion slots, along with dual Gigabit Ethernet ports. It measures 304.8 x 244 mm and operates within a temperature range of 0 to 60 °C, depending on CPU and thermal solution. Intel PTT is supported for Windows 11 compatibility, and a dTPM 2.0 module is required to enable Intel vPro and TPM technologies.

Suppliers

Company
Product
Description
Supplier Links
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs -  - Advantech
Cincinnati, OH, United States
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with H310 chipset Dual channel (Non-ECC) DDR4 2400/2666 up to 64 GB Support VGA and DVI display SATA 3.0, USB 3.1, dual GbEs 5 RS-232 and 1 RS-232/422/485 serial ports 1 PCIe x16 (Gen 3) and 1 PCIe x4 (Gen 2), and 5 PCI expansion slots Note 1: dTPM 2.0 module is required to enable Intel vPro and TPM technologies. Note 2: Intel® Platform Trust Technology (Intel® PTT) ready for Windows 11.

LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs

  • Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with H310 chipset
  • Dual channel (Non-ECC) DDR4 2400/2666 up to 64 GB
  • Support VGA and DVI display
  • SATA 3.0, USB 3.1, dual GbEs
  • 5 RS-232 and 1 RS-232/422/485 serial ports
  • 1 PCIe x16 (Gen 3) and 1 PCIe x4 (Gen 2), and 5 PCI expansion slots
  • Note 1: dTPM 2.0 module is required to enable Intel vPro and TPM technologies.
  • Note 2: Intel® Platform Trust Technology (Intel® PTT) ready for Windows 11.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Name LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286G2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details