Advantech 5-slot BP for 5-slot chassis PCE-5B05-02A1E

Description
5-slot BP for 5-slot chassis 5-slot BP for 5-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Two Compatible with IPC chassis: IPC-6025
Request a Quote Datasheet
Description
5-slot BP for 5-slot chassis 5-slot BP for 5-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Two Compatible with IPC chassis: IPC-6025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-slot BP for 5-slot chassis - PCE-5B05-02A1E - Advantech
Cincinnati, OH, United States
5-slot BP for 5-slot chassis
PCE-5B05-02A1E
5-slot BP for 5-slot chassis PCE-5B05-02A1E
5-slot BP for 5-slot chassis 5-slot BP for 5-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Two Compatible with IPC chassis: IPC-6025

5-slot BP for 5-slot chassis

  • 5-slot BP for 5-slot chassis
  • Segments: 1
  • One CPU card slot
  • PCIe slot: One x16; One x4
  • PCI-X slot: N/A
  • PCI slot: Two
  • Compatible with IPC chassis: IPC-6025
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number PCE-5B05-02A1E
Product Name 5-slot BP for 5-slot chassis
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.2 GHz
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R2544 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.7 GHz
View Details
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-EDB1 - Advantech
Specs
Processor / CPU Intel® Core™ 12/13/14th Gen and Series 2 Processors
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details