Advantech Single Board Computers (SBCs) AIMB-587QG2-00A1U

Description
IC
Request a Quote Datasheet
Description
IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 2084-AIMB-587QG2-00A1U-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-AIMB-587QG2-00A1U-ND
Single Board Computers (SBCs) 2084-AIMB-587QG2-00A1U-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Single Board Computers (SBC)
Product Number 2084-AIMB-587QG2-00A1U-ND
Product Name Single Board Computers (SBCs)
CPU Speed 1800 to 3800 MHz
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-2263JH-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details
2 suppliers
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
In-Rack Industrial PC for ControlLogix - PC56 - ProSoft Technology, Inc.
Specs
Processor / CPU Embedded AMD
Computer Bus ControlLogix
CPU Speed 500 MHz
View Details