ProSoft Technology, Inc. In-Rack Industrial PC for ControlLogix PC56

Description
The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and write connectivity to the CLX 55XX processor data tables. This direct connection between the CLX data tables and the PC56's ability to support Serial and Ethernet communications makes the PC56 an ideal solution for today's analytical and data centric applications. The PC56 is a high-performance tool capable of supporting those needing to meet today's IT and e-commerce requirements, or simply those that need a powerful processing engine to augment their ControlLogix solution.
Description
The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and write connectivity to the CLX 55XX processor data tables. This direct connection between the CLX data tables and the PC56's ability to support Serial and Ethernet communications makes the PC56 an ideal solution for today's analytical and data centric applications. The PC56 is a high-performance tool capable of supporting those needing to meet today's IT and e-commerce requirements, or simply those that need a powerful processing engine to augment their ControlLogix solution.

Suppliers

Company
Product
Description
Supplier Links
In-Rack Industrial PC for ControlLogix - PC56 - ProSoft Technology, Inc.
Bakersfield, CA, USA
In-Rack Industrial PC for ControlLogix
PC56
In-Rack Industrial PC for ControlLogix PC56
The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and write connectivity to the CLX 55XX processor data tables. This direct connection between the CLX data tables and the PC56's ability to support Serial and Ethernet communications makes the PC56 an ideal solution for today's analytical and data centric applications. The PC56 is a high-performance tool capable of supporting those needing to meet today's IT and e-commerce requirements, or simply those that need a powerful processing engine to augment their ControlLogix solution.

The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and write connectivity to the CLX 55XX processor data tables. This direct connection between the CLX data tables and the PC56's ability to support Serial and Ethernet communications makes the PC56 an ideal solution for today's analytical and data centric applications. The PC56 is a high-performance tool capable of supporting those needing to meet today's IT and e-commerce requirements, or simply those that need a powerful processing engine to augment their ControlLogix solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number PC56
Product Name In-Rack Industrial PC for ControlLogix
Processor / CPU Embedded AMD
Computer Bus ControlLogix
CPU Speed 500 MHz
Features CompactFlash
Main Memory 128 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1123C-S3A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features RoHS; Watchdog Timer
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details
13th Gen Intel® Core™ i7 Processor-Based 3U VPX-REDI Module with 64 GB of LPDDR5 and Microsemi® PolarFire™ SoC FPGA - XPedite8270 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Computer Bus USB; VPX; 3U VPX
Main Memory 64000 MB
Ports Serial Interface; USB
View Details