Advantech 5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ ADAM-6520-BE

Description
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3000VDC for power line (ADAM-6520L not equipped) Supports 4,000 VDC Ethernet ESD protection (ADAM-6520L not equipped) Provides flexible mounting: DIN-rail, Wall, Stack Supports wide operating temperature range : -40 ~ 85° C (ADAM-6520)
Request a Quote Datasheet
Description
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3000VDC for power line (ADAM-6520L not equipped) Supports 4,000 VDC Ethernet ESD protection (ADAM-6520L not equipped) Provides flexible mounting: DIN-rail, Wall, Stack Supports wide operating temperature range : -40 ~ 85° C (ADAM-6520)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ - ADAM-6520-BE - Advantech
Cincinnati, OH, United States
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃
ADAM-6520-BE
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ ADAM-6520-BE
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3000VDC for power line (ADAM-6520L not equipped) Supports 4,000 VDC Ethernet ESD protection (ADAM-6520L not equipped) Provides flexible mounting: DIN-rail, Wall, Stack Supports wide operating temperature range : -40 ~ 85° C (ADAM-6520)

5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃

  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossover
  • Provides broadcast storm protection
  • Embedded with a switch controller, supports auto-negotiation
  • Supports +10 ~ 30 VDC voltage power input
  • Provides surge (EFT) protection 3000VDC for power line (ADAM-6520L not equipped)
  • Supports 4,000 VDC Ethernet ESD protection (ADAM-6520L not equipped)
  • Provides flexible mounting: DIN-rail, Wall, Stack
  • Supports wide operating temperature range : -40 ~ 85° C (ADAM-6520)
Buy Now Datasheet
Switches, Hubs - ADAM-6520-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
ADAM-6520-BE-ND
Switches, Hubs ADAM-6520-BE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Networking Router - 12008987 - Radwell International
Willingboro, NJ, United States
Networking Router
12008987
Networking Router 12008987
ETHERNET SWITCH, 5-PORT, FAST ETHERNET, DIN RAIL / STACK / WALL MOUNT, RJ45, 10MBPS, 100MBPS. FREE 2 YEAR RADWELL WARRANTY

ETHERNET SWITCH, 5-PORT, FAST ETHERNET, DIN RAIL / STACK / WALL MOUNT, RJ45, 10MBPS, 100MBPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech DigiKey Radwell International
Product Category Network Equipment Network Equipment Network Equipment
Product Number ADAM-6520-BE ADAM-6520-BE-ND 12008987
Product Name 5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Switches, Hubs Networking Router
Network Equipment Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-9508E-PL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details
Switches, Hubs - EKI-7654C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
24GE+4G Combo Unmanaged Ethernet Switch, 19
Specs
Network Equipment Switch
Protocol / Network 4G
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3z, 802.3x
View Details
2 suppliers