Advantech Switches, Hubs EKI-2428G-4CI-AE

Description
Network Switch - Unmanaged 28 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 28 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-2428G-4CI-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2428G-4CI-AE-ND
Switches, Hubs EKI-2428G-4CI-AE-ND
Network Switch - Unmanaged 28 Ports IP30

Network Switch - Unmanaged 28 Ports IP30

Buy Now Datasheet
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6268 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6268
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6268
ETHERNET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, RJ45/SFP x 4 RoHS Compliant: Yes

ETHERNET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, RJ45/SFP x 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-2428G-4CI-AE-ND 57AC6268
Product Name Switches, Hubs Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ - ADAM-6520-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details