Advantech PLC Modules ADAM-6150PN-AE

Description
Profinet Modules
Request a Quote
Description
Profinet Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15-Ch Isolated Digital I/O PROFINET Module operates at 3W and 24V DC, designed for real-time Ethernet applications. It features 15 channels of isolated digital input/output, supporting both dry and wet contact configurations. The module has a power input range of 10 to 30 V DC and provides over-voltage protection up to ±35 V DC. It is equipped with two RJ-45 LAN connectors for daisy chaining and has a watchdog timer with a 1.6-second interval. The operating temperature range is from -10 to 70°C, and it is compliant with RoHS standards. This module is suitable for applications requiring reliable digital I/O in industrial environments.

Datasheet Summary
Powered by GS/AI

The 15-Ch Isolated Digital I/O PROFINET Module operates at 3W and 24V DC, designed for real-time Ethernet applications. It features 15 channels of isolated digital input/output, supporting both dry and wet contact configurations. The module has a power input range of 10 to 30 V DC and provides over-voltage protection up to ±35 V DC. It is equipped with two RJ-45 LAN connectors for daisy chaining and has a watchdog timer with a 1.6-second interval. The operating temperature range is from -10 to 70°C, and it is compliant with RoHS standards. This module is suitable for applications requiring reliable digital I/O in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - ADAM-6150PN-AE-ND - DigiKey
Thief River Falls, MN, United States
Profinet Modules

Profinet Modules

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category I/O Modules and Instruments
Product Number ADAM-6150PN-AE-ND
Product Name PLC Modules
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8-ch Sink-type Digital Output EtherCAT Slice IO Module - AMAX-5056-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details