Advantech VDC Logic I/O Module ADAM-6060-BE

Description
DISCONTINUED BY MANUFACTURER, I/O MODULE, CURRENT RATING / 1 AMP, VOLTAGE RATING / 120V, LENGTH / 120 MM, EXTERNAL WIDTH / 70 MM, EXTERNAL DEPTH / 30 MM, ACCESSORY TYPE / DIGITAL INPUT AND RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, I/O MODULE, CURRENT RATING / 1 AMP, VOLTAGE RATING / 120V, LENGTH / 120 MM, EXTERNAL WIDTH / 70 MM, EXTERNAL DEPTH / 30 MM, ACCESSORY TYPE / DIGITAL INPUT AND RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 11996839 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
11996839
VDC Logic I/O Module 11996839
DISCONTINUED BY MANUFACTURER, I/O MODULE, CURRENT RATING / 1 AMP, VOLTAGE RATING / 120V, LENGTH / 120 MM, EXTERNAL WIDTH / 70 MM, EXTERNAL DEPTH / 30 MM, ACCESSORY TYPE / DIGITAL INPUT AND RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, I/O MODULE, CURRENT RATING / 1 AMP, VOLTAGE RATING / 120V, LENGTH / 120 MM, EXTERNAL WIDTH / 70 MM, EXTERNAL DEPTH / 30 MM, ACCESSORY TYPE / DIGITAL INPUT AND RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 11996839
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details