Advantech 16-ch Digital Input EtherCAT Slice IO Module AMAX-5052-B

Description
16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to 0: 4ms Digital Filter: 3ms
Request a Quote Datasheet
Description
16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to 0: 4ms Digital Filter: 3ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Digital Input EtherCAT Slice IO Module - AMAX-5052-B - Advantech
Cincinnati, OH, United States
16-ch Digital Input EtherCAT Slice IO Module
AMAX-5052-B
16-ch Digital Input EtherCAT Slice IO Module AMAX-5052-B
16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to 0: 4ms Digital Filter: 3ms

16-ch Digital Input EtherCAT Slice IO Module

  • Channels:16
  • Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC
  • Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to 0: 4ms
  • Digital Filter: 3ms
Buy Now Datasheet
PLC Modules - 2084-AMAX-5052-B-ND - DigiKey
Thief River Falls, MN, United States
INPUT MODULE 16 DIGITAL 24V

INPUT MODULE 16 DIGITAL 24V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5052-B 2084-AMAX-5052-B-ND
Product Name 16-ch Digital Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

1MS/s, 16-bit, 32-ch Analog Input PCIE Card - PCIE-1805-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-MIC-1810-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details
8-ch Analog Input Module - ADAM-5017-A4E - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details