Advantech
8-ch Analog Input Module
ADAM-5017-A4E
Description
8-ch Analog Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Fault and overvoltage protection: withstands overvoltage up to ±35 V
lnput type: mV, V, mA
Channels: 8 differential
Request a Quote
Email Supplier
Datasheet
Description
8-ch Analog Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Fault and overvoltage protection: withstands overvoltage up to ±35 V
lnput type: mV, V, mA
Channels: 8 differential
Request a Quote
Email Supplier
Datasheet
Suppliers
8-ch Analog Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Fault and overvoltage protection: withstands overvoltage up to ±35 V
lnput type: mV, V, mA
Channels: 8 differential
8-ch Analog Input Module
- Accuracy: ±0.1% or better
- Effective resolution: 16-bit
- Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA
- Sampling rate: 10 samples/sec. (total)
- Isolation voltage: 3000 VDC
- Fault and overvoltage protection: withstands overvoltage up to ±35 V
- lnput type: mV, V, mA
- Channels: 8 differential
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
ADAM-5017-A4E |
|
Product Name
|
8-ch Analog Input Module |
|
Data Acquisition
|
Input Module
|
|
Differential Channels
|
Differential Channels
|
|
Sampling Frequency
|
10 kHz
|
|
Resolution
|
16 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
DC Voltage
Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Data Acquisition
Input/Output Module
DC Voltage
10~30 VDC
Frequency
3 kHz
View Details
2 suppliers