Advantech 8-channel High-speed Analog Input Module ADAM-5017H-BE

Description
8-channel High-speed Analog Input Module Accuracy: ±0.1% or better Effective resolution: 12-bit plus sign bit 1000 Hz bandwidth High sampling rate:ADAM-5000/485&5 000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max 3000VDC Isolation voltage protection Distinct range settings allowed on each channel Input type: mV, V, mA
Request a Quote Datasheet
Description
8-channel High-speed Analog Input Module Accuracy: ±0.1% or better Effective resolution: 12-bit plus sign bit 1000 Hz bandwidth High sampling rate:ADAM-5000/485&5 000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max 3000VDC Isolation voltage protection Distinct range settings allowed on each channel Input type: mV, V, mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel High-speed Analog Input Module - ADAM-5017H-BE - Advantech
Cincinnati, OH, United States
8-channel High-speed Analog Input Module
ADAM-5017H-BE
8-channel High-speed Analog Input Module ADAM-5017H-BE
8-channel High-speed Analog Input Module Accuracy: ±0.1% or better Effective resolution: 12-bit plus sign bit 1000 Hz bandwidth High sampling rate:ADAM-5000/485&5 000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max 3000VDC Isolation voltage protection Distinct range settings allowed on each channel Input type: mV, V, mA

8-channel High-speed Analog Input Module

  • Accuracy: ±0.1% or better
  • Effective resolution: 12-bit plus sign bit
  • 1000 Hz bandwidth
  • High sampling rate:ADAM-5000/485&5000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max
  • 3000VDC Isolation voltage protection
  • Distinct range settings allowed on each channel
  • Input type: mV, V, mA
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5017H-BE
Product Name 8-channel High-speed Analog Input Module
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
Accuracy 0.1000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1720U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE40602201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - 2084-PCIE-1752-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details