Advantech 4-ch High Speed Analog Input EtherCAT Slice IO Module AMAX-5017H-A

Description
4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA Input Impedance : 800 kΩ, for voltage input, 500 Ω, for current input Resolution : 16-bit with ±0.1% for voltage input, 16-bit ±0.2% for current input FSR accuracy : @25°C Sample Rate : 10k sample/s (per channel)
Request a Quote Datasheet
Description
4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA Input Impedance : 800 kΩ, for voltage input, 500 Ω, for current input Resolution : 16-bit with ±0.1% for voltage input, 16-bit ±0.2% for current input FSR accuracy : @25°C Sample Rate : 10k sample/s (per channel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch High Speed Analog Input EtherCAT Slice IO Module - AMAX-5017H-A - Advantech
Cincinnati, OH, United States
4-ch High Speed Analog Input EtherCAT Slice IO Module
AMAX-5017H-A
4-ch High Speed Analog Input EtherCAT Slice IO Module AMAX-5017H-A
4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA Input Impedance : 800 kΩ, for voltage input, 500 Ω, for current input Resolution : 16-bit with ±0.1% for voltage input, 16-bit ±0.2% for current input FSR accuracy : @25°C Sample Rate : 10k sample/s (per channel)

4-ch High Speed Analog Input EtherCAT Slice IO Module

  • Channels : 4 (Differential)
  • Input Type : V, mA
  • Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA
  • Input Impedance : 800 kΩ, for voltage input, 500 Ω, for current input
  • Resolution : 16-bit with ±0.1% for voltage input, 16-bit ±0.2% for current input
  • FSR accuracy : @25°C
  • Sample Rate : 10k sample/s (per channel)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number AMAX-5017H-A
Product Name 4-ch High Speed Analog Input EtherCAT Slice IO Module
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
Sampling Frequency 10 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

200 kS/s, 16-bit, 16-ch Multifunction USB Module - USB-4716-BE - Advantech
Specs
Sampling Frequency 200 kHz
Resolution 16 bits
DC Voltage +/-10 V, +/-5 V, +/-2.5 V, +/-1.25 V, +/-0.625 V, 0~10 V, 0~5 V, 0~2.5 V, 0~1.25 V
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers