Advantech 8-slot Distributed DA&C System for Ethernet ADAM-5000/TCP-CE

Description
8-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 8 I/O slots for up to 128 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU
Request a Quote Datasheet
Description
8-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 8 I/O slots for up to 128 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-slot Distributed DA&C System for Ethernet - ADAM-5000/TCP-CE - Advantech
Cincinnati, OH, United States
8-slot Distributed DA&C System for Ethernet
ADAM-5000/TCP-CE
8-slot Distributed DA&C System for Ethernet ADAM-5000/TCP-CE
8-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 8 I/O slots for up to 128 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU

8-slot Distributed DA&C System for Ethernet

  • 10/100Base-T auto-negotiation high-speed communication port
  • Supports Modbus/TCP for easy integration
  • Supports UDP event handling function
  • 1500 VDC isolation for Ethernet communication
  • Provides C and .NET class library to develop applications
  • Built-in watchdog timer for system auto-reset
  • Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger
  • 8 I/O slots for up to 128 points data monitoring and control
  • Allows concurrent access for 8 host PCs
  • Allows remote configuration via Ethernet
  • Up to 100 m communication distance w/o repeater
  • ARM 32-bit RISC CPU
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5000/TCP-CE
Product Name 8-slot Distributed DA&C System for Ethernet
Form Factor DIN Rail; Wall, DIN-rail
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1756-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
8 RTD/6DI/8DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6315-A1 - Advantech
Specs
Data Acquisition Input/Output Module
Resolution 16 bits
DC Voltage 10~30 VDC
View Details
2 suppliers
16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Specs
Data Acquisition Output Module
View Details
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers