Advantech VDC Logic I/O Module ADAM-4051-BE

Description
DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ISOLATED DIGITAL INPUT MODULE WITH MODBUS, COUNT INPUT FREQUENCY:60HZ, EXTERNAL DEPTH:30MM, EXTERNAL WIDTH:60MM, LENGTH:112MM, NO. OF DIGITAL INPUTS:16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ISOLATED DIGITAL INPUT MODULE WITH MODBUS, COUNT INPUT FREQUENCY:60HZ, EXTERNAL DEPTH:30MM, EXTERNAL WIDTH:60MM, LENGTH:112MM, NO. OF DIGITAL INPUTS:16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 65854323 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
65854323
VDC Logic I/O Module 65854323
DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ISOLATED DIGITAL INPUT MODULE WITH MODBUS, COUNT INPUT FREQUENCY:60HZ, EXTERNAL DEPTH:30MM, EXTERNAL WIDTH:60MM, LENGTH:112MM, NO. OF DIGITAL INPUTS:16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ISOLATED DIGITAL INPUT MODULE WITH MODBUS, COUNT INPUT FREQUENCY:60HZ, EXTERNAL DEPTH:30MM, EXTERNAL WIDTH:60MM, LENGTH:112MM, NO. OF DIGITAL INPUTS:16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 65854323
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details