Advantech Isolated AC Voltage Input Module ADAM-3112-AE

Description
Isolated AC Voltage Input Module 0 ~ 450 VAC to 0 ~ 5 VDC AC voltage measurement 1,000 VDC isolation between output and power 2,500 VAC isolation between output and input Input impendent: 2 Mohm Multi input modes Accuracy: ±0.1% FSR Flexible Din-rail mounting Operates from a single +24V­DC
Request a Quote Datasheet
Description
Isolated AC Voltage Input Module 0 ~ 450 VAC to 0 ~ 5 VDC AC voltage measurement 1,000 VDC isolation between output and power 2,500 VAC isolation between output and input Input impendent: 2 Mohm Multi input modes Accuracy: ±0.1% FSR Flexible Din-rail mounting Operates from a single +24V­DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Cincinnati, OH, United States
Isolated AC Voltage Input Module
ADAM-3112-AE
Isolated AC Voltage Input Module ADAM-3112-AE
Isolated AC Voltage Input Module 0 ~ 450 VAC to 0 ~ 5 VDC AC voltage measurement 1,000 VDC isolation between output and power 2,500 VAC isolation between output and input Input impendent: 2 Mohm Multi input modes Accuracy: ±0.1% FSR Flexible Din-rail mounting Operates from a single +24V­DC

Isolated AC Voltage Input Module

  • 0 ~ 450 VAC to 0 ~ 5 VDC
  • AC voltage measurement
  • 1,000 VDC isolation between output and power
  • 2,500 VAC isolation between output and input
  • Input impendent: 2 Mohm
  • Multi input modes
  • Accuracy: ±0.1% FSR
  • Flexible Din-rail mounting
  • Operates from a single +24V­DC
Buy Now Datasheet
Signal Conditioners and Isolators - 2084-ADAM-3112-AE-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2084-ADAM-3112-AE-ND
Signal Conditioners and Isolators 2084-ADAM-3112-AE-ND
Voltage Input Module

Voltage Input Module

Buy Now Datasheet
Signal Conditioners and Isolators - ADAM-3112-AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ADAM-3112-AE
Signal Conditioners and Isolators ADAM-3112-AE
ISOLATED AC VOLTAGE INPUT MODULE

ISOLATED AC VOLTAGE INPUT MODULE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Data Acquisition Signal Conditioners Signal Conditioners
Product Number ADAM-3112-AE 2084-ADAM-3112-AE-ND ADAM-3112-AE
Product Name Isolated AC Voltage Input Module Signal Conditioners and Isolators Signal Conditioners and Isolators
Data Acquisition Input Module
Outputs Analog Voltage Output Analog Voltage Output
Accuracy 0.1000 % FS
DC Voltage 0~120 V, 0~250 V, 0~400 V
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input Modules - ADAM-5051-AE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1812-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details