Advantech 8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O ADAM-6017-D

Description
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access: Data update to Azure Built-in web server Watchdog timer to recover the system
Request a Quote Datasheet
Description
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access: Data update to Azure Built-in web server Watchdog timer to recover the system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Cincinnati, OH, United States
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O
ADAM-6017-D
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O ADAM-6017-D
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access: Data update to Azure Built-in web server Watchdog timer to recover the system

8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O

  • 8ch analog input(voltage or current)/2ch digital output
  • Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII
  • GCL to perform basic logic control rules
  • Peer-to-Peer function to map I/O status
  • Cloud access: Data update to Azure
  • Built-in web server
  • Watchdog timer to recover the system
Buy Now Datasheet
PLC Modules - 2084-ADAM-6017-D-ND - DigiKey
Thief River Falls, MN, United States
Analog Input Modbus TCP Module

Analog Input Modbus TCP Module

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number ADAM-6017-D 2084-ADAM-6017-D-ND
Product Name 8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O PLC Modules
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 0.1000 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
M12 I/O Cable – A-code 5-pin, Male to free-end, 2m -  - Advantech
Specs
Data Acquisition Input/Output Module
View Details
8-ch Digital Input Module - ADAM-3651-AE - Advantech
Specs
Data Acquisition Input Module
Filter / Amplifier Filter
DC Voltage Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
View Details
2 suppliers
4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers