Advantech 16-ch Source-type Digital Output EtherCAT Slice IO Module AMAX-5057SO-A2

Description
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:150μs; From logic level 1 to 0: 2ms
Request a Quote Datasheet
Description
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:150μs; From logic level 1 to 0: 2ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5057SO-A2 - Advantech
Cincinnati, OH, United States
16-ch Source-type Digital Output EtherCAT Slice IO Module
AMAX-5057SO-A2
16-ch Source-type Digital Output EtherCAT Slice IO Module AMAX-5057SO-A2
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic level 0 to 1:150μs; From logic level 1 to 0: 2ms

16-ch Source-type Digital Output EtherCAT Slice IO Module

  • Channels:16 (Source Type)
  • Voltage Rating:10~30VDC
  • Rated Current Output:0.5A per channel atsignal "1"
  • Leakage Current:10 μA per channel atsignal "0"
  • Output Delay:From logic level 0 to 1:150μs; From logic level 1 to 0: 2ms
Buy Now Datasheet
PLC Modules - 2084-AMAX-5057SO-A2-ND - DigiKey
Thief River Falls, MN, United States
OUTPUT MODULE 16 DIGITAL 10-30V

OUTPUT MODULE 16 DIGITAL 10-30V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Output Modules
Product Number AMAX-5057SO-A2 2084-AMAX-5057SO-A2-ND
Product Name 16-ch Source-type Digital Output EtherCAT Slice IO Module PLC Modules
Data Acquisition Output Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE-4060-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
8Relay Robust Modbus RS-485 Remote I/O - ADAM-4168-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
DC Voltage 10~48 VDC
View Details