Advantech 1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module AMAX-5090-A

Description
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD and RxD channels and full/half-duplex capabilities, it ensures smooth and reliable data transmission Effortless Integration: Interfaces for UART and Modbus RTU to EtherCAT simplify integration into existing systems Robust Performance: Featuring a 1,000-byte receive and transmit buffer and a wide range of baud rates (1,200 to 115,200 bps), it guarantees efficient and high-speed data processing Rugged and Reliable: Built for demanding environments, it operates in temperatures ranging from -25°C to 60°C and is compliant with RoHS standards
Request a Quote Datasheet
Description
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD and RxD channels and full/half-duplex capabilities, it ensures smooth and reliable data transmission Effortless Integration: Interfaces for UART and Modbus RTU to EtherCAT simplify integration into existing systems Robust Performance: Featuring a 1,000-byte receive and transmit buffer and a wide range of baud rates (1,200 to 115,200 bps), it guarantees efficient and high-speed data processing Rugged and Reliable: Built for demanding environments, it operates in temperatures ranging from -25°C to 60°C and is compliant with RoHS standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module - AMAX-5090-A - Advantech
Cincinnati, OH, United States
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module
AMAX-5090-A
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module AMAX-5090-A
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD and RxD channels and full/half-duplex capabilities, it ensures smooth and reliable data transmission Effortless Integration: Interfaces for UART and Modbus RTU to EtherCAT simplify integration into existing systems Robust Performance: Featuring a 1,000-byte receive and transmit buffer and a wide range of baud rates (1,200 to 115,200 bps), it guarantees efficient and high-speed data processing Rugged and Reliable: Built for demanding environments, it operates in temperatures ranging from -25°C to 60°C and is compliant with RoHS standards

1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module

  • Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications
  • Seamless Data Transfer: With TxD and RxD channels and full/half-duplex capabilities, it ensures smooth and reliable data transmission
  • Effortless Integration: Interfaces for UART and Modbus RTU to EtherCAT simplify integration into existing systems
  • Robust Performance: Featuring a 1,000-byte receive and transmit buffer and a wide range of baud rates (1,200 to 115,200 bps), it guarantees efficient and high-speed data processing
  • Rugged and Reliable: Built for demanding environments, it operates in temperatures ranging from -25°C to 60°C and is compliant with RoHS standards
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number AMAX-5090-A
Product Name 1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers