Advantech DIN Rail Power Supply AC to DC 100-240V 240W 24V 96PSD-A240W24-MN

Description
DIN Rail Power Supply AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 100-240V 240W 24V
96PSD-A240W24-MN
DIN Rail Power Supply AC to DC 100-240V 240W 24V 96PSD-A240W24-MN
DIN Rail Power Supply AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15

DIN Rail Power Supply AC to DC 100-240V 240W 24V

  • Input range 90 ~ 264 VAC / 127 ~ 370 VDC
  • Built-in PFC function
  • Support OTP, OVP and SCP circuit protection
  • UL 508 (Industrial control equipment) approved
  • Support DIN Rail TS35/7.5 or 15
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A240W24-MN
Product Name DIN Rail Power Supply AC to DC 100-240V 240W 24V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CB/UL/TUV/CE/BSMI/UKCA
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details