Advantech Panel Mount AC to DC 100-240V 240W 24V 96PSO-A240W24-DP

Description
Panel Mount AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on
Request a Quote Datasheet
Description
Panel Mount AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Cincinnati, OH, United States
Panel Mount AC to DC 100-240V 240W 24V
96PSO-A240W24-DP
Panel Mount AC to DC 100-240V 240W 24V 96PSO-A240W24-DP
Panel Mount AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on

Panel Mount AC to DC 100-240V 240W 24V

  • Input range 90 ~ 264 VAC / 127 ~ 375 VDC
  • Low-profile design with a height of 30 mm
  • Wide operating temp -30°C ~70°C (Support -40°C cold start)
  • Full load output up to 50°C, derate 2% per °C
  • No load power consumption < 0.5W
  • LED indicator for power on
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSO-A240W24-DP
Product Name Panel Mount AC to DC 100-240V 240W 24V
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details