Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
9680015843 -- EMBEDDED COMPUTER ACCESSORIES
Advantech
Embedded Computer Accessories
9680015843
Description
CAPACITIVE STYLUS FOR PWS-870
ODG (Origin Data Global)
Done
Description
CAPACITIVE STYLUS FOR PWS-870
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Embedded Computer Accessories
9680015843
Embedded Computer Accessories
9680015843
CAPACITIVE STYLUS FOR PWS-870
CAPACITIVE STYLUS FOR PWS-870
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Computers
Product Number
9680015843
Product Name
Embedded Computer Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC
AIMB-T1217DW-00Y0E
Specs
Computer Type
Rack
Processor
Intel 386 Family; Intel® Pentium® N4200 1.1/2.5GHz (Turbo), 6W (4C/1866)
IDE Capacity
8.0 GB
View Details
3
suppliers
Marposs Corp
EDGE PC FOR ELECTRICAL CABINET MOUNTING
GEMBOX / GEMBOXHP
Specs
Operating System
Microsoft®
View Details
RS Components, Ltd.
9075716
Specs
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Allen-Bradley / Rockwell Automation
Integrated Display Industrial Computer
6181P-15A3SW71DC
Specs
Display Size
15.0 inch (381.00 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details