Advanced Technology Group, Inc. ATG Unibody Flatpack ATGUBFP

Description
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Pins and frame ASTM F-15 Kovar alloy per Mil-I-23011. Class 1. GLASS Corning 7052 or equivalent. I. FINISH Frame and Pins: Electroless nickel per Mil-C-260748. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. II. FINISH Frame and pins: Electrolytic nickel per QQ-N-290. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.
Datasheet
Description
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Pins and frame ASTM F-15 Kovar alloy per Mil-I-23011. Class 1. GLASS Corning 7052 or equivalent. I. FINISH Frame and Pins: Electroless nickel per Mil-C-260748. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. II. FINISH Frame and pins: Electrolytic nickel per QQ-N-290. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATG Unibody Flatpack - ATGUBFP - Advanced Technology Group, Inc.
Rockaway, NJ, United States
ATG Unibody Flatpack
ATGUBFP
ATG Unibody Flatpack ATGUBFP
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Pins and frame ASTM F-15 Kovar alloy per Mil-I-23011. Class 1. GLASS Corning 7052 or equivalent. I. FINISH Frame and Pins: Electroless nickel per Mil-C-260748. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. II. FINISH Frame and pins: Electrolytic nickel per QQ-N-290. 100 microinches minimum. 350 microinches maximum. A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum. B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.

Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project.

MATERIAL

Pins and frame ASTM F-15 Kovar alloy per Mil-I-23011. Class 1.

GLASS

Corning 7052 or equivalent.

I. FINISH

Frame and Pins: Electroless nickel per Mil-C-260748. 100 microinches minimum. 350 microinches maximum.

A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.

B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.

II. FINISH

Frame and pins: Electrolytic nickel per QQ-N-290. 100 microinches minimum. 350 microinches maximum.

A. Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.

B. Frame and Pins: Gold plate per Mil-G-45204. Type III. Grade A. 50 microinches minimum.

Supplier's Site Datasheet

Technical Specifications

  Advanced Technology Group, Inc.
Product Category Electronic Packages and Lids
Product Number ATGUBFP
Product Name ATG Unibody Flatpack
Package Material Pins and Frame: ASTM F-15 Kovar alloy per Mil-I-23011, Class 1. Glass: Corning 7052 or equivalent.
Unlock Full Specs
to access all available technical data

Similar Products

Axle Angle Converter Hermetic Package -  - OptiSpac, Inc.
Specs
Package Material Steel (optional feature)
Hermeticity ≤ 1x10-3Pa●cm3/s(He)
Insulation Resistance ≥1x1010Ω(500V●DC)
View Details
Window Lids -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Package Material Kovar
View Details
ATG Unibody Dual In-Line Headers -  - Advanced Technology Group, Inc.
Advanced Technology Group, Inc.
Specs
Package Material Pins and Frame: ASTM F-15 Kovar alloy per Mil-I-23011, Class 1. Glass: Corning 7052 or equivalent.
View Details
Sensor Ceramic Hermetic Package -  - OptiSpac, Inc.
Specs
Package Material Ceramic
Hermeticity ≤ 1x10-3Pa●cm3/s(He)
Insulation Resistance ≥1x1010Ω(500V●DC)
View Details