Advanced Linear Devices, Inc. 2-Channel SABOVP PCB with one mounted ALD910029SALI* SABMBOVP229

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMBOVP229 is a dual-channel over-voltage protection printed circuit board populated with an ALD910029SALI supercapacitor auto-balancing MOSFET, designed for precision voltage clamping in series-connected supercapacitor stacks. The board measures 0.6 in by 1.6 in with mounting holes and operates within an industrial temperature range of -40°C to +85°C. It provides a threshold voltage of 2.90V, with output current increasing sharply from under 100 nA below 2.80V to approximately 100 mA at 2.93V, enabling automatic balancing of capacitance and leakage imbalances. The circuitry can be cascaded with other SABMBOVP2XX boards to support stacks of multiple cells, and includes optional footprints for external Schottky rectifiers to handle transient reverse currents. The board is RoHS compliant and designed for low-power energy harvesting and battery-operated applications where minimal power dissipation is critical.

Datasheet Summary
Powered by GS/AI

The SABMBOVP229 is a dual-channel over-voltage protection printed circuit board populated with an ALD910029SALI supercapacitor auto-balancing MOSFET, designed for precision voltage clamping in series-connected supercapacitor stacks. The board measures 0.6 in by 1.6 in with mounting holes and operates within an industrial temperature range of -40°C to +85°C. It provides a threshold voltage of 2.90V, with output current increasing sharply from under 100 nA below 2.80V to approximately 100 mA at 2.93V, enabling automatic balancing of capacitance and leakage imbalances. The circuitry can be cascaded with other SABMBOVP2XX boards to support stacks of multiple cells, and includes optional footprints for external Schottky rectifiers to handle transient reverse currents. The board is RoHS compliant and designed for low-power energy harvesting and battery-operated applications where minimal power dissipation is critical.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SABOVP PCB with one mounted ALD910029SALI* - SABMBOVP229 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SABOVP PCB with one mounted ALD910029SALI*
SABMBOVP229
2-Channel SABOVP PCB with one mounted ALD910029SALI* SABMBOVP229
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMBOVP229
Product Name 2-Channel SABOVP PCB with one mounted ALD910029SALI*
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers