Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910027SALI SABMB910027

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910027 is a 4-channel supercapacitor auto-balancing PCB with two ALD910027SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and features mounting holes, with terminals for V+, V-, and intermediate nodes labeled A through E. It supports cascading multiple boards for balancing larger supercapacitor stacks and includes optional footprints for external Schottky clamping diodes. The device is rated for an industrial temperature range of -40°C to +85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SABMB910027 is a 4-channel supercapacitor auto-balancing PCB with two ALD910027SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and features mounting holes, with terminals for V+, V-, and intermediate nodes labeled A through E. It supports cascading multiple boards for balancing larger supercapacitor stacks and includes optional footprints for external Schottky clamping diodes. The device is rated for an industrial temperature range of -40°C to +85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910027SALI - SABMB910027 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910027SALI
SABMB910027
4-Channel SAB PCB with two mounted ALD910027SALI SABMB910027
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910027
Product Name 4-Channel SAB PCB with two mounted ALD910027SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details