Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810026SCLI SABMB810026

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810026 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and features two 8-lead SOIC footprints and one 16-lead SOIC footprint for SAB MOSFETs, with optional resistors and Schottky diode clamps. The board operates with a maximum voltage of 15.0 V per unit, supports industrial temperature range of -40°C to +85°C, and is RoHS compliant. Multiple boards can be cascaded to balance larger supercapacitor stacks with near-zero additional power dissipation.

Datasheet Summary
Powered by GS/AI

The SABMB810026 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and features two 8-lead SOIC footprints and one 16-lead SOIC footprint for SAB MOSFETs, with optional resistors and Schottky diode clamps. The board operates with a maximum voltage of 15.0 V per unit, supports industrial temperature range of -40°C to +85°C, and is RoHS compliant. Multiple boards can be cascaded to balance larger supercapacitor stacks with near-zero additional power dissipation.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810026SCLI - SABMB810026 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810026SCLI
SABMB810026
4-Channel SAB PCB with one mounted ALD810026SCLI SABMB810026
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810026
Product Name 4-Channel SAB PCB with one mounted ALD810026SCLI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers