Advanced Linear Devices, Inc. 6-Channel SAB PCB with three mounted ALD910017SALI SABMB617

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB617 is a 6-channel printed circuit board pre-assembled with three ALD910017SALI SAB MOSFETs for automatic leakage current balancing of series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and features three 8-lead SOIC footprints, mounting holes, and optional TO277 footprints for external Schottky clamping diodes. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks, and maintains near-zero average power dissipation during operation.

Datasheet Summary
Powered by GS/AI

The SABMB617 is a 6-channel printed circuit board pre-assembled with three ALD910017SALI SAB MOSFETs for automatic leakage current balancing of series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and features three 8-lead SOIC footprints, mounting holes, and optional TO277 footprints for external Schottky clamping diodes. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks, and maintains near-zero average power dissipation during operation.

Suppliers

Company
Product
Description
Supplier Links
6-Channel SAB PCB with three mounted ALD910017SALI - SABMB617 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-Channel SAB PCB with three mounted ALD910017SALI
SABMB617
6-Channel SAB PCB with three mounted ALD910017SALI SABMB617
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB617
Product Name 6-Channel SAB PCB with three mounted ALD910017SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers