Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810024SCLI SABMB810024

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810024 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI MOSFET installed, designed to balance two to four supercapacitors in series with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes. It is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant. The PCB features two 8-lead SOIC and one 16-lead SOIC footprint for flexible MOSFET configuration, supports cascading with other SABMB boards, and includes optional external Schottky diode clamping for transient protection. Maximum voltage per board is 15.0V.

Datasheet Summary
Powered by GS/AI

The SABMB810024 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI MOSFET installed, designed to balance two to four supercapacitors in series with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes. It is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant. The PCB features two 8-lead SOIC and one 16-lead SOIC footprint for flexible MOSFET configuration, supports cascading with other SABMB boards, and includes optional external Schottky diode clamping for transient protection. Maximum voltage per board is 15.0V.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810024SCLI - SABMB810024 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810024SCLI
SABMB810024
4-Channel SAB PCB with one mounted ALD810024SCLI SABMB810024
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810024
Product Name 4-Channel SAB PCB with one mounted ALD810024SCLI
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914SAL - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC8
View Details
3 suppliers