Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810017SCLI SABMB810017

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810017 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed for balancing two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and features a 16-lead SOIC footprint for the ALD8100XX series MOSFET, with terminals for V+, A-E, and V-, and optional resistor and Schottky diode mounting points. The board supports cascading for larger stacks and is rated for industrial temperature range of -40°C to +85°C, with RoHS compliance.

Datasheet Summary
Powered by GS/AI

The SABMB810017 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed for balancing two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and features a 16-lead SOIC footprint for the ALD8100XX series MOSFET, with terminals for V+, A-E, and V-, and optional resistor and Schottky diode mounting points. The board supports cascading for larger stacks and is rated for industrial temperature range of -40°C to +85°C, with RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810017SCLI - SABMB810017 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810017SCLI
SABMB810017
4-Channel SAB PCB with one mounted ALD810017SCLI SABMB810017
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810017
Product Name 4-Channel SAB PCB with one mounted ALD810017SCLI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP14
View Details
4 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers