The SABMB629 is a 6-channel supercapacitor auto-balancing PCB with three ALD910029SALI SAB MOSFETs installed, designed to balance up to six series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and features a RoHS-compliant FR4 board with mounting holes. The board is rated for industrial temperature operation from -40°C to +85°C and supports cascading with other SABMB6 boards. Each ALD910029SALI MOSFET is rated for a maximum 15.0V differential and includes internal reverse-biased diodes. External Schottky rectifiers can be added for transient clamping. Additional power dissipation is near zero under normal operation.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB629 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910029SALI |