Advanced Linear Devices, Inc. Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114904ASAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALD114904ASAL is a dual depletion mode N-channel MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications where normally-on operation is required. Each MOSFET has a gate threshold voltage of -0.40V ±0.02V with a typical on-resistance of 5.4 kΩ at VGS = 0V. Devices are factory-matched with a threshold voltage mismatch of 20 mV maximum and exhibit tight parametric control across temperature. The array supports operation from 0°C to +70°C, features input impedance of 10¹² Ω typical, and exhibits low input capacitance of 2.5 pF. It is suitable for power failure detection, backup battery circuits, and sub-threshold biased analog circuits. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

ALD114904ASAL is a dual depletion mode N-channel MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications where normally-on operation is required. Each MOSFET has a gate threshold voltage of -0.40V ±0.02V with a typical on-resistance of 5.4 kΩ at VGS = 0V. Devices are factory-matched with a threshold voltage mismatch of 20 mV maximum and exhibit tight parametric control across temperature. The array supports operation from 0°C to +70°C, features input impedance of 10¹² Ω typical, and exhibits low input capacitance of 2.5 pF. It is suitable for power failure detection, backup battery circuits, and sub-threshold biased analog circuits. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904ASAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114904ASAL
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114904ASAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1062-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1062-ND
FET, MOSFET Arrays 1014-1062-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD114904ASAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD114904ASAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD114904ASAL
MOSFET 2N-CH 10.6V 8SOIC

MOSFET 2N-CH 10.6V 8SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD114904ASAL 1014-1062-ND ALD114904ASAL
Product Name Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data