The SABMB625 is a 6-channel supercapacitor auto-balancing PCB with three ALD910025SALI SAB MOSFETs installed, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes for secure installation. It features three 8-lead SOIC footprints pre-populated with ALD910025SALI devices rated for industrial temperature range of -40°C to +85°C and RoHS compliance. Each ALD910025SALI is certified for a maximum voltage of 15.0 V and can handle up to 80 mA of reverse bias current. The PCB supports cascading with other SABMBXX boards to balance longer supercapacitor stacks. Optional external Schottky rectifiers can be added for surge current clamping.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB625 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910025SALI |