Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910026SALI SABMB226

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB226 is a 2-channel printed circuit board pre-mounted with an ALD910026SALI SAB MOSFET for balancing supercapacitors connected in series. It measures 0.6 in. by 1.0 in. with mounting holes and features an 8-lead SOIC footprint with terminals labeled V+, A, B, C, and V-. Each board balances two supercapacitors and can be cascaded with others to form longer series stacks. The device operates over an industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910026SALI is rated for a maximum reverse bias diode current of 80 mA per SAB MOSFET and includes optional TO277 footprints for external Schottky clamp diodes. The board dissipates near-zero power under normal operation, making it suitable for energy harvesting and battery-powered applications.

Datasheet Summary
Powered by GS/AI

The SABMB226 is a 2-channel printed circuit board pre-mounted with an ALD910026SALI SAB MOSFET for balancing supercapacitors connected in series. It measures 0.6 in. by 1.0 in. with mounting holes and features an 8-lead SOIC footprint with terminals labeled V+, A, B, C, and V-. Each board balances two supercapacitors and can be cascaded with others to form longer series stacks. The device operates over an industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910026SALI is rated for a maximum reverse bias diode current of 80 mA per SAB MOSFET and includes optional TO277 footprints for external Schottky clamp diodes. The board dissipates near-zero power under normal operation, making it suitable for energy harvesting and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910026SALI - SABMB226 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910026SALI
SABMB226
2-Channel SAB PCB with one mounted ALD910026SALI SABMB226
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB226
Product Name 2-Channel SAB PCB with one mounted ALD910026SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers